onsemi 30 V SOT-23 Diode and Rectifier MMBV2105LT1G

Description
Tuning Diode 30 V C2/C30 = 2.5-3.2, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV2105LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV2105LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tuning Diode 30 V C2/C30 = 2.5-3.2, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV2105LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV2105LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30 V SOT-23 Diode and Rectifier
282-MMBV2105LT1G
30 V SOT-23 Diode and Rectifier 282-MMBV2105LT1G
Tuning Diode 30 V C2/C30 = 2.5-3.2, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV2105LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV2105LT1G can be used for catalog matching and distributor lookup.

Tuning Diode 30 V C2/C30 = 2.5-3.2, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV2105LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV2105LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - MMBV2105LT1GOS-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
MMBV2105LT1GOS-ND
Variable Capacitance (Varicaps, Varactors) MMBV2105LT1GOS-ND
Varactors Single 30V Surface Mount SOT-23-3 (TO-236)

Varactors Single 30V Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Newest Parts - MMBV2105LT1G - 1225064-MMBV2105LT1G - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBV2105LT1G
1225064-MMBV2105LT1G
Newest Parts - MMBV2105LT1G 1225064-MMBV2105LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1225064-MMBV2105LT1G Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Single Capacitance @ Vr, F: 16.5pF @ 4V, 1MHz Capacitance Ratio: 3.2 Capacitance Ratio Condition: C2/C30 Q @ Vr, F: 400 @ 4V, 50MHz Part Status: Obsolete(EOL) Family Name: MMBV2105L Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-3 (TO-236) Voltage - Peak Reverse (Maximum): 30V Alternative Parts (Cross-Reference): UFMMV2101; ZC835B; ZC836A; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1225064-MMBV2105LT1G
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Single
Capacitance @ Vr, F: 16.5pF @ 4V, 1MHz
Capacitance Ratio: 3.2
Capacitance Ratio Condition: C2/C30
Q @ Vr, F: 400 @ 4V, 50MHz
Part Status: Obsolete(EOL)
Family Name: MMBV2105L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3 (TO-236)
Voltage - Peak Reverse (Maximum): 30V
Alternative Parts (Cross-Reference): UFMMV2101; ZC835B; ZC836A;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MMBV2105LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MMBV2105LT1G
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MMBV2105LT1G
DIODE TUNING SS 30V SOT23

DIODE TUNING SS 30V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Diodes Varactor Diodes
Product Number 282-MMBV2105LT1G MMBV2105LT1GOS-ND 1225064-MMBV2105LT1G MMBV2105LT1G
Product Name 30 V SOT-23 Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Newest Parts - MMBV2105LT1G Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape and Reel SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data