onsemi 29pF 30V Diode and Rectifier MMBV109LT1G

Description
VHF BAND, 29pF, 30V, SILICON, HYPERABRUPT VARIABLE CAPACITANCE DIODE, TO-236AB, LEAD FREE, CASE 318-08, TO-236, 3 PIN Product overview: MMBV109LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29pF, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 29pF, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV109LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VHF BAND, 29pF, 30V, SILICON, HYPERABRUPT VARIABLE CAPACITANCE DIODE, TO-236AB, LEAD FREE, CASE 318-08, TO-236, 3 PIN Product overview: MMBV109LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29pF, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 29pF, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV109LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
29pF 30V Diode and Rectifier
282-MMBV109LT1G
29pF 30V Diode and Rectifier 282-MMBV109LT1G
VHF BAND, 29pF, 30V, SILICON, HYPERABRUPT VARIABLE CAPACITANCE DIODE, TO-236AB, LEAD FREE, CASE 318-08, TO-236, 3 PIN Product overview: MMBV109LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29pF, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 29pF, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV109LT1G can be used for catalog matching and distributor lookup.

VHF BAND, 29pF, 30V, SILICON, HYPERABRUPT VARIABLE CAPACITANCE DIODE, TO-236AB, LEAD FREE, CASE 318-08, TO-236, 3 PIN Product overview: MMBV109LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29pF, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 29pF, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV109LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV109LT1G - 1225062-MMBV109LT1G - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV109LT1G
1225062-MMBV109LT1G
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV109LT1G 1225062-MMBV109LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1225062-MMBV109LT1G Packaging: Reel - TR Operating Temperature Range: 125°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Single Capacitance @ Vr, F: 32pF @ 3V, 1MHz Capacitance Ratio: 6.5 Capacitance Ratio Condition: C3/C25 Q @ Vr, F: 200 @ 3V, 50MHz Part Status: Obsolete(EOL) Family Name: MMBV109L Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-3 (TO-236) Voltage - Peak Reverse (Maximum): 30V Alternative Parts (Cross-Reference): BBY42T/R; BBY42; BB901; Introduction Date: April 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1225062-MMBV109LT1G
Packaging: Reel - TR
Operating Temperature Range: 125°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Single
Capacitance @ Vr, F: 32pF @ 3V, 1MHz
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C3/C25
Q @ Vr, F: 200 @ 3V, 50MHz
Part Status: Obsolete(EOL)
Family Name: MMBV109L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3 (TO-236)
Voltage - Peak Reverse (Maximum): 30V
Alternative Parts (Cross-Reference): BBY42T/R; BBY42; BB901;
Introduction Date: April 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - MMBV109LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
MMBV109LT1GOSTR-ND
Variable Capacitance (Varicaps, Varactors) MMBV109LT1GOSTR-ND
Varactors Single 30V Surface Mount SOT-23-3 (TO-236)

Varactors Single 30V Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - MMBV109LT1G - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MMBV109LT1G
Variable Capacitance (Varicaps, Varactors) MMBV109LT1G
DIODE TUNING SS 30V SOT23

DIODE TUNING SS 30V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MMBV109LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MMBV109LT1G
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MMBV109LT1G
DIODE TUNING SS 30V SOT23

DIODE TUNING SS 30V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes Diodes Varactor Diodes
Product Number 282-MMBV109LT1G 1225062-MMBV109LT1G MMBV109LT1GOSTR-ND MMBV109LT1G MMBV109LT1G
Product Name 29pF 30V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MMBV109LT1G Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape and Reel SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 5.5A 30V DPAK Diode and Rectifier - 280-50WQ03FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Rectifier Diodes - FXPM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
Rectifier Diodes, Type LLD - Model: KP926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(L)
IO 5 amps
VRRM 200 volts
View Details