Diode Array 2 Pair Common Cathode Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 885299-MMBD4448HCDW-
Features: Diode Array 2 Pair Common Cathode Standard 80 V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MMBD4448HC
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: MMBD4448HCDWTR, MMBD4448HCDWCT-ND, MMBD4448HCDWDITR, MMBD4448HCDWCT, MMBD4448HCDWTR-ND, MMBD4448HCDWDICT, MMBD4448HCDW, MMBD4448HCDW7
DIODE ARRAY GP 80V 250MA SOT363 Product overview: MMBD4448HCDW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HCDW-7 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 250MA SOT363
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MMBD4448HCDWDITR-ND | 885299-MMBD4448HCDW-7 | 286-MMBD4448HCDW-7 | MMBD4448HCDW-7 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MMBD4448HCDW-7 | 80V 250MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | Tape & Reel (TR) | SOT363 |