Zener Diode Array 1 Pair Common Anode 27V 225mW SOT-23-3
Manufacturer: Vishay
Win Source Part Number: 885338-MMBZ27VDA-G3-
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Anode 27 V 225 mW - SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBZ27
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode, 27V V(Z), 5%, 0.225W, Silicon, Bidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: MMBZ27VDA-G3-18 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.225W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 27V, 0.225W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VDA-G3-18 can be used for catalog matching and distributor lookup.
DIODE ZENER 27V 225MW SOT23
Zener Diodes 27 Volt 40 Watt Common Anode
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ27VDA-G3-18-ND | 885338-MMBZ27VDA-G3-18 | 144-MMBZ27VDA-G3-18 | MMBZ27VDA-G3-18 | MMBZ27VDA-G3-18 |
| Product Name | Zener Diode Arrays | Diodes - Zener - Arrays - MMBZ27VDA-G3-18 | Zener 27V 0.225W TVS Protection Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Arrangement | Common Anode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23-3 | SOT-23-3 | |
| Diode Type | Zener; Zener Diode Array 1 Pair Common Anode 27 V 225 mW - SOT-23-3 | ||||
| RoHS Compliant | RoHS |