Vishay Intertechnology, Inc. Diode Arrays MMBD7000-E3-18

Description
DIODE ARR GP 100V 200MA SOT23-3
Request a Quote Datasheet
Description
DIODE ARR GP 100V 200MA SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-MMBD7000-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 100V 200MA SOT23-3

DIODE ARR GP 100V 200MA SOT23-3

Buy Now Datasheet
Diode Arrays - 112-MMBD7000-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-MMBD7000-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 100V 200MA SOT23-3

DIODE ARR GP 100V 200MA SOT23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325804-MMBD7000-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325804-MMBD7000-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325804-MMBD7000-E3-18
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325804-MMBD7000-E3- 18 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 10,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 3 µA @ 100 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Supplier Device Package: SOT-23-3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Base Product Number: MMBD7000 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325804-MMBD7000-E3-18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 10,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 3 µA @ 100 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Supplier Device Package: SOT-23-3
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Base Product Number: MMBD7000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.2A 100V Diode and Rectifier - 280-MMBD7000-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 100V Diode and Rectifier
280-MMBD7000-E3-18
0.2A 100V Diode and Rectifier 280-MMBD7000-E3-18
Rectifier Diode, 2 Element, 0.2A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: MMBD7000-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD7000-E3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.2A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: MMBD7000-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD7000-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD7000-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD7000-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers MMBD7000-E3-18
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 112-MMBD7000-E3-18DKR-ND 1325804-MMBD7000-E3-18 280-MMBD7000-E3-18 MMBD7000-E3-18
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 0.2A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; TO-236-3, SC-59, SOT-23-3
Diode Type Standard
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data