onsemi Diode Arrays MMBD2838LT1G

Description
Diode Array 1 Pair Common Cathode Standard 50V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 50V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD2838LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 50V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 50V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD2838LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 50V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 50V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD2838LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 50V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 50V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MMBD2838LT1G - 023657-MMBD2838LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD2838LT1G
023657-MMBD2838LT1G
Diodes, Rectifiers - Arrays - MMBD2838LT1G 023657-MMBD2838LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023657-MMBD2838LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236)

Manufacturer: ON Semiconductor
Win Source Part Number: 023657-MMBD2838LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBD2838LT1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 0.1A, 50V V(RRM), Silicon, TO-236AB

Rectifier Diode, 1 Phase, 2 Element, 0.1A, 50V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
Dual 75 V SOT-23 Diode and Rectifier
286-MMBD2838LT1G
Dual 75 V SOT-23 Diode and Rectifier 286-MMBD2838LT1G
75 V Dual Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBD2838LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 75 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 75 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD2838LT1G can be used for catalog matching and distributor lookup.

75 V Dual Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBD2838LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 75 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 75 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD2838LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD2838LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD2838LT1G
Discrete Semiconductor Products - Diodes - Rectifiers MMBD2838LT1G
DIODE ARRAY GP 50V 100MA SOT23-3

DIODE ARRAY GP 50V 100MA SOT23-3

Supplier's Site
Diode Arrays - MMBD2838LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD2838LT1G
Diode Arrays MMBD2838LT1G
DIODE ARRAY GP 50V 100MA SOT23-3

DIODE ARRAY GP 50V 100MA SOT23-3

Supplier's Site Datasheet
Switching Diode, 75V, 150Ma, Sot-23; Diode Configuration Onsemi - 88H4771 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 75V, 150Ma, Sot-23; Diode Configuration Onsemi
88H4771
Switching Diode, 75V, 150Ma, Sot-23; Diode Configuration Onsemi 88H4771
SWITCHING DIODE, 75V, 150mA, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:- RoHS Compliant: Yes

SWITCHING DIODE, 75V, 150mA, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 50V; Diode Configuration Onsemi - 99AC4165 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 50V; Diode Configuration Onsemi
99AC4165
Diode, Small Signal, 50V; Diode Configuration Onsemi 99AC4165
DIODE, SMALL SIGNAL, 50V; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 50V; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Diode Arrays Diodes Diodes
Product Number MMBD2838LT1GOSTR-ND 023657-MMBD2838LT1G MMBD2838LT1G 286-MMBD2838LT1G MMBD2838LT1G MMBD2838LT1G 88H4771 99AC4165
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MMBD2838LT1G Dual 75 V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Switching Diode, 75V, 150Ma, Sot-23; Diode Configuration Onsemi Diode, Small Signal, 50V; Diode Configuration Onsemi
Arrangement Common Catode Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-CPR SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Diode Type Standard
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data