Manufacturer: Diodes Incorporated
Win Source Part Number: 044899-MMBD4148PLM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 5 Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-DFN1616 (1.6x1.6)
Diode Array 5 Common Cathode Standard 75V 200mA Surface Mount 6-UFDFN Exposed Pad
Diode Array 5 Common Cathode Standard 75V 200mA Surface Mount 6-UFDFN Exposed Pad
Diode Array 5 Common Cathode Standard 75V 200mA Surface Mount 6-UFDFN Exposed Pad
DIODE ARR GP 75V 200MA DFN1616-6 Product overview: MMBD4148PLM-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4148PLM-7 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 75V 200MA 6DFN
DIODE ARR GP 75V 200MA DFN1616-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 044899-MMBD4148PLM-7 | MMBD4148PLMDICT-ND | 286-MMBD4148PLM-7 | MMBD4148PLM-7 | MMBD4148PLM-7 |
| Product Name | Diodes, Rectifiers - Arrays - MMBD4148PLM-7 | Diode Arrays | 75V 200MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 75 volts | 75 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA |