Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
Applications
MMBZ20VA-T/SOT23/TO-
MMBZ20VA-T/SOT23/TO-
Low capacitance unidirectional double ESD protection diode
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MMBZ20VA-TR | 1727-MMBZ20VA-TR-ND | MMBZ20VA-TR |
| Product Name | Low capacitance unidirectional double ESD protection diode | TVS Diodes | |
| Diode Applications | Protector | ||
| RoHS Compliant | RoHS | RoHS | |
| VR | 17 volts | ||
| IR | 0.0500 mA | ||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |