8.5V, SOT-23, DUAL LINE, ANODE C Product overview: MMBZ12VALYFHT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8.5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, 8.5V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ12VALYFHT116
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23
8.5V, SOT-23, DUAL LINE, ANODE C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MMBZ12VALYFHT116 | 846-MMBZ12VALYFHT116TR-ND | MMBZ12VALYFHT116 |
| Product Name | Dual 8.5V SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts |