DIODES Incorporated 350V 300MA SOT23 Diode and Rectifier MMBD5004A-7

Description
DIODE ARRAY GP 350V 300MA SOT23 Product overview: MMBD5004A-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD5004A-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 350V 300MA SOT23 Product overview: MMBD5004A-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD5004A-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350V 300MA SOT23 Diode and Rectifier
286-MMBD5004A-7
350V 300MA SOT23 Diode and Rectifier 286-MMBD5004A-7
DIODE ARRAY GP 350V 300MA SOT23 Product overview: MMBD5004A-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD5004A-7 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 350V 300MA SOT23 Product overview: MMBD5004A-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD5004A-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MMBD5004A-7 - 885300-MMBD5004A-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD5004A-7
885300-MMBD5004A-7
Diodes, Rectifiers - Arrays - MMBD5004A-7 885300-MMBD5004A-7
Manufacturer: Diodes Incorporated Win Source Part Number: 885300-MMBD5004A-7 Features: Diode Array 1 Pair Common Anode Standard 350 V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBD5004 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: MMBD5004A-7DICT, MMBD5004A-7DIDKR, MMBD5004A7, MMBD5004A-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 885300-MMBD5004A-7
Features: Diode Array 1 Pair Common Anode Standard 350 V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBD5004
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: MMBD5004A-7DICT, MMBD5004A-7DIDKR, MMBD5004A7, MMBD5004A-7DITR

Buy Now Datasheet
Diode Arrays - MMBD5004A-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 350V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 350V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD5004A-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD5004A-7
Discrete Semiconductor Products - Diodes - Rectifiers MMBD5004A-7
DIODE ARRAY GP 350V 300MA SOT23

DIODE ARRAY GP 350V 300MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MMBD5004A-7 885300-MMBD5004A-7 MMBD5004A-7DITR-ND MMBD5004A-7
Product Name 350V 300MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - MMBD5004A-7 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Diode Array 1 Pair Common Anode Standard 350 V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SSRD8620CTT4G - 897762-SSRD8620CTT4G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details