onsemi Variable Capacitance (Varicaps, Varactors) MMBV3102LT1

Description
DIODE TUNING SS 30V SOT23
Request a Quote Datasheet
Description
DIODE TUNING SS 30V SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - MMBV3102LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
MMBV3102LT1OSTR-ND
Variable Capacitance (Varicaps, Varactors) MMBV3102LT1OSTR-ND
DIODE TUNING SS 30V SOT23

DIODE TUNING SS 30V SOT23

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV3102LT1 - 110842-MMBV3102LT1 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV3102LT1
110842-MMBV3102LT1
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV3102LT1 110842-MMBV3102LT1
Manufacturer: ON Semiconductor Win Source Part Number: 110842-MMBV3102LT1 Packaging: Cut Reel Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 25pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 4.8 Capacitance Ratio Condition: C3/C25 Q @ Vr, F: 200 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-23-3 (TO-236)

Manufacturer: ON Semiconductor
Win Source Part Number: 110842-MMBV3102LT1
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 25pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 4.8
Capacitance Ratio Condition: C3/C25
Q @ Vr, F: 200 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
30 V SOT-23 Diode and Rectifier
282-MMBV3102LT1
30 V SOT-23 Diode and Rectifier 282-MMBV3102LT1
Tuning Diode 30 V C3/C25 = 4.5-4.8, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV3102LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV3102LT1 can be used for catalog matching and distributor lookup.

Tuning Diode 30 V C3/C25 = 4.5-4.8, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV3102LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV3102LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - MMBV3102LT1 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MMBV3102LT1
Variable Capacitance (Varicaps, Varactors) MMBV3102LT1
DIODE TUNING SS 30V SOT23

DIODE TUNING SS 30V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MMBV3102LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MMBV3102LT1
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MMBV3102LT1
DIODE TUNING SS 30V SOT23

DIODE TUNING SS 30V SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Varactor Diodes Rectifiers Diodes Varactor Diodes
Product Number MMBV3102LT1OSTR-ND 110842-MMBV3102LT1 282-MMBV3102LT1 MMBV3102LT1 MMBV3102LT1
Product Name Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - MMBV3102LT1 30 V SOT-23 Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky Diodes & Rectifiers - 8168915P - RS Components, Ltd.
Specs
Package SC-88
RoHS Compliant RoHS
View Details