Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059126-MMBD4148CA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 3k pcs
Small Signal Switching Diodes High Conductance Ultra Fast Product overview: MMBD4148CA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD4148CA can be used for catalog matching and distributor lookup.
High Conductance Ultra Fast Diode
High Conductance Ultra Fast Diode
Diode Array 1 Pair Common Anode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 100V 200MA SOT23
DIODE ARRAY GP 100V 200MA SOT23
RECTIFIER DIODE, 2 ELEMENT, 0.2A
SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
DIODE, SMALL SIGNAL, 0.2A, 100V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes |
| Product Number | 059126-MMBD4148CA | 2085-MMBD4148CA | MMBD4148CA | MMBD4148CAFSDKR-ND | MMBD4148CA | MMBD4148CA | MMBD4148CA | 58K9419 |
| Product Name | Diodes, Rectifiers - Arrays - MMBD4148CA | Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode Arrays | Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi | |
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 100 volts | 100 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA |