75 V Dual Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBD2838LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 75 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 75 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD2838LT1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 50V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: ON Semiconductor
Win Source Part Number: 803502-MMBD2838LT1
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3 (TO-236)
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 100nA at 50V
Part Number Series: MMBD2838
DIODE ARRAY GP 50V 100MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MMBD2838LT1 | MMBD2838LT1OSTR-ND | 803502-MMBD2838LT1 | MMBD2838LT1 |
| Product Name | Dual 75 V SOT-23 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MMBD2838LT1 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Diode Type | Standard |