Win Source Part Number: 1201264-MMBZ30VALYFH
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 43V
Power - Peak Pulse: 40W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 950mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-MMBZ30VALYFHT116
43V Clamp 950mA Ipp Tvs Diode Surface Mount SOT-23
43V Clamp 950mA Ipp Tvs Diode Surface Mount SOT-23
43V Clamp 950mA Ipp Tvs Diode Surface Mount SOT-23
24V, SOT-23, DUAL LINE, ANODE CO Product overview: MMBZ30VALYFHT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, 24V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ30VALYFHT116
24V, SOT-23, DUAL LINE, ANODE CO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1201264-MMBZ30VALYFHT116 | 846-MMBZ30VALYFHT116CT-ND | 144-MMBZ30VALYFHT116 | MMBZ30VALYFHT116 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Dual 24V SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts |
| VC | 43 volts | 43 volts | 43 volts | |
| VBR | 28.5 volts | 28.5 volts | 28.5 volts |