onsemi 20V 1.4A 40W SOT-23 TVS Protection Diode MMBZ20VALT1

Description
20V TVS Diode, SOT-23, 1.4A Peak Pulse Current, 40W PPK Product overview: MMBZ20VALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V, 1.4A, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, 1.4A, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ20VALT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V TVS Diode, SOT-23, 1.4A Peak Pulse Current, 40W PPK Product overview: MMBZ20VALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V, 1.4A, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, 1.4A, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ20VALT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.4A 40W SOT-23 TVS Protection Diode
144-MMBZ20VALT1
20V 1.4A 40W SOT-23 TVS Protection Diode 144-MMBZ20VALT1
20V TVS Diode, SOT-23, 1.4A Peak Pulse Current, 40W PPK Product overview: MMBZ20VALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V, 1.4A, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, 1.4A, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ20VALT1 can be used for catalog matching and distributor lookup.

20V TVS Diode, SOT-23, 1.4A Peak Pulse Current, 40W PPK Product overview: MMBZ20VALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V, 1.4A, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, 1.4A, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ20VALT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - MMBZ20VALT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS ZENER DUAL CA 40W 20V SOT23

TVS ZENER DUAL CA 40W 20V SOT23

Buy Now Datasheet
TVS - TVS - Diodes - MMBZ20VALT1 - 812993-MMBZ20VALT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMBZ20VALT1
812993-MMBZ20VALT1
TVS - TVS - Diodes - MMBZ20VALT1 812993-MMBZ20VALT1
Manufacturer: ON Semiconductor Win Source Part Number: 812993-MMBZ20VALT1 Packaging: Cut Tape (CT) Part Status: Obsolete (End Of Life) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: MMBZ*A

Manufacturer: ON Semiconductor
Win Source Part Number: 812993-MMBZ20VALT1
Packaging: Cut Tape (CT)
Part Status: Obsolete (End Of Life)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: MMBZ*A

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ20VALT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ20VALT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ20VALT1
TVS ZENER DUAL CA 40W 20V SOT23

TVS ZENER DUAL CA 40W 20V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-MMBZ20VALT1 MMBZ20VALT1OSTR-ND 812993-MMBZ20VALT1 MMBZ20VALT1
Product Name 20V 1.4A 40W SOT-23 TVS Protection Diode TVS Diodes TVS - TVS - Diodes - MMBZ20VALT1 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data