onsemi RF Diodes MMBD353LT1G

Description
RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - MMBD353LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)

RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD353LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)

RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD353LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)

RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD353LT1G - 1224850-MMBD353LT1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMBD353LT1G
1224850-MMBD353LT1G
RF Diodes - MMBD353LT1G 1224850-MMBD353LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1224850-MMBD353LT1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1224850-MMBD353LT1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
7V 300mW SOT-23 Diode and Rectifier
284-MMBD353LT1G
7V 300mW SOT-23 Diode and Rectifier 284-MMBD353LT1G
RF Diode 7V 300mW 3-Pin SOT-23 T/R Product overview: MMBD353LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD353LT1G can be used for catalog matching and distributor lookup.

RF Diode 7V 300mW 3-Pin SOT-23 T/R Product overview: MMBD353LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD353LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes MMBD353LT1G
DIODE SCHOTTKY 7V 225MW SOT23-3

DIODE SCHOTTKY 7V 225MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MMBD353LT1G
Rectifiers MMBD353LT1G
Rectifiers 7V 225mW Dual

Rectifiers 7V 225mW Dual

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MMBD353LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMBD353LT1G
Discrete Semiconductor Products - Diodes - RF Diodes MMBD353LT1G
DIODE SCHOTTKY 7V 225MW SOT23-3

DIODE SCHOTTKY 7V 225MW SOT23-3

Supplier's Site
Mixer Diode, Series, 0.01A, Sot-23; Diode Configuration Onsemi - 45J1513 - Newark, An Avnet Company
Chicago, IL, United States
Mixer Diode, Series, 0.01A, Sot-23; Diode Configuration Onsemi
45J1513
Mixer Diode, Series, 0.01A, Sot-23; Diode Configuration Onsemi 45J1513
MIXER DIODE, SERIES, 0.01A, SOT-23; Diode Configuration:Single Pair Series; Repetitive Peak Reverse Voltage:7V; Average Forward Current:10mA; Forward Voltage Max:600mV; Reverse Recovery Time:5ns; Forward Surge Current:600mA RoHS Compliant: Yes

MIXER DIODE, SERIES, 0.01A, SOT-23; Diode Configuration:Single Pair Series; Repetitive Peak Reverse Voltage:7V; Average Forward Current:10mA; Forward Voltage Max:600mV; Reverse Recovery Time:5ns; Forward Surge Current:600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Diodes RF Diodes Rectifiers Schottky Diodes Rectifiers RF Diodes Diodes
Product Number MMBD353LT1GOSTR-ND 1224850-MMBD353LT1G 284-MMBD353LT1G MMBD353LT1G MMBD353LT1G MMBD353LT1G 45J1513
Product Name RF Diodes RF Diodes - MMBD353LT1G 7V 300mW SOT-23 Diode and Rectifier RF Diodes Rectifiers Discrete Semiconductor Products - Diodes - RF Diodes Mixer Diode, Series, 0.01A, Sot-23; Diode Configuration Onsemi
Configuration Single
Diode Type Schottky
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3 (TO-236)
VR 7 volts
CT 1 pF
Unlock Full Specs
to access all available technical data