onsemi 30V SOT-23 Diode and Rectifier MMBV2109LT1G

Description
Tuning Diode 30V C2/C30 = 2.5-3.2, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV2109LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV2109LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tuning Diode 30V C2/C30 = 2.5-3.2, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV2109LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV2109LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V SOT-23 Diode and Rectifier
282-MMBV2109LT1G
30V SOT-23 Diode and Rectifier 282-MMBV2109LT1G
Tuning Diode 30V C2/C30 = 2.5-3.2, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV2109LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV2109LT1G can be used for catalog matching and distributor lookup.

Tuning Diode 30V C2/C30 = 2.5-3.2, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV2109LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV2109LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV2109LT1G - 059171-MMBV2109LT1G - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV2109LT1G
059171-MMBV2109LT1G
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV2109LT1G 059171-MMBV2109LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 059171-MMBV2109LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 36.3pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 3.2 Capacitance Ratio Condition: C2/C30 Q @ Vr, F: 200 @ 4V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 (TO-236)

Manufacturer: ON Semiconductor
Win Source Part Number: 059171-MMBV2109LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 36.3pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 3.2
Capacitance Ratio Condition: C2/C30
Q @ Vr, F: 200 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBV2109LT1G - Rochester Electronics
Newburyport, MA, United States
Tuning Diode 30V C2/C30 = 2.5-3.2

Tuning Diode 30V C2/C30 = 2.5-3.2

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - MMBV2109LT1GOS-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
MMBV2109LT1GOS-ND
Variable Capacitance (Varicaps, Varactors) MMBV2109LT1GOS-ND
Varactors Single 30V Surface Mount SOT-23-3 (TO-236)

Varactors Single 30V Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MMBV2109LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MMBV2109LT1G
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MMBV2109LT1G
DIODE TUNING SS 30V SOT23

DIODE TUNING SS 30V SOT23

Supplier's Site
Varicap Diode, 36.3Pf, 0.1Ua Sot-23; Capacitance Onsemi - 26K4545 - Newark, An Avnet Company
Chicago, IL, United States
Varicap Diode, 36.3Pf, 0.1Ua Sot-23; Capacitance Onsemi
26K4545
Varicap Diode, 36.3Pf, 0.1Ua Sot-23; Capacitance Onsemi 26K4545
VARICAP DIODE, 36.3PF, 0.1UA SOT-23; Capacitance:36.3pF; Forward Current Max:200mA; Reverse Voltage:30V; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

VARICAP DIODE, 36.3PF, 0.1UA SOT-23; Capacitance:36.3pF; Forward Current Max:200mA; Reverse Voltage:30V; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Variable Cap, 36.3Pf, 30V, Sot-23; Capacitance Onsemi - 29X6107 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Variable Cap, 36.3Pf, 30V, Sot-23; Capacitance Onsemi
29X6107
Diode, Variable Cap, 36.3Pf, 30V, Sot-23; Capacitance Onsemi 29X6107
DIODE, VARIABLE CAP, 36.3PF, 30V, SOT-23; Capacitance:36.3pF; Forward Current Max:200mA; Reverse Voltage:30V; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

DIODE, VARIABLE CAP, 36.3PF, 30V, SOT-23; Capacitance:36.3pF; Forward Current Max:200mA; Reverse Voltage:30V; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Varactor Diodes Diodes Varactor Diodes Varactor Diodes Diodes
Product Number 282-MMBV2109LT1G 059171-MMBV2109LT1G MMBV2109LT1G MMBV2109LT1GOS-ND MMBV2109LT1G 26K4545
Product Name 30V SOT-23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MMBV2109LT1G Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Varicap Diode, 36.3Pf, 0.1Ua Sot-23; Capacitance Onsemi
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data