onsemi Diode Arrays MMBD4148SE

Description
High Conductance Ultra Fast Diode
Request a Quote Datasheet
Description
High Conductance Ultra Fast Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBD4148SE - Rochester Electronics
Newburyport, MA, United States
High Conductance Ultra Fast Diode

High Conductance Ultra Fast Diode

Supplier's Site Datasheet
Diode Arrays - MMBD4148SECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD4148SECT-ND
Diode Arrays MMBD4148SECT-ND
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD4148SEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD4148SEDKR-ND
Diode Arrays MMBD4148SEDKR-ND
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD4148SETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD4148SETR-ND
Diode Arrays MMBD4148SETR-ND
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7390436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7390436
Schottky Diodes & Rectifiers 7390436
Small Signal Fast Diode100V 0.2A SOT23

Small Signal Fast Diode100V 0.2A SOT23

Supplier's Site
Schottky Diodes & Rectifiers - 7390436P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7390436P
Schottky Diodes & Rectifiers 7390436P
Small Signal Fast Diode100V 0.2A SOT23

Small Signal Fast Diode100V 0.2A SOT23

Supplier's Site
Schottky Diodes & Rectifiers - 1661639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661639
Schottky Diodes & Rectifiers 1661639
Small Signal Fast Diode100V 0.2A SOT23

Small Signal Fast Diode100V 0.2A SOT23

Supplier's Site
Diodes, Rectifiers - Arrays - MMBD4148SE - 023664-MMBD4148SE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD4148SE
023664-MMBD4148SE
Diodes, Rectifiers - Arrays - MMBD4148SE 023664-MMBD4148SE
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023664-MMBD4148SE Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Family Name: MM74HC14 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): SN74HC14DTE4; SN74HC14DTG4; SN74HC14DG4; Introduction Date: January 12, 1999 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023664-MMBD4148SE
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: MM74HC14
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): SN74HC14DTE4; SN74HC14DTG4; SN74HC14DG4;
Introduction Date: January 12, 1999
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
2085-MMBD4148SE
Diode and Rectifier 2085-MMBD4148SE
Small Signal Switching Diodes High Conductance Ultra Fast Product overview: MMBD4148SE from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD4148SE can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes High Conductance Ultra Fast Product overview: MMBD4148SE from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD4148SE can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD4148SE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD4148SE
Discrete Semiconductor Products - Diodes - Rectifiers MMBD4148SE
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site
Diodes >> Diodes - General Purpose - MMBD4148SE - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
MMBD4148SE
Diodes >> Diodes - General Purpose MMBD4148SE
Dual 200mA 1V@10mA 100V SOT-23 Diodes - General Purpose ROHS

Dual 200mA 1V@10mA 100V SOT-23 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Diode Arrays - MMBD4148SE - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD4148SE
Diode Arrays MMBD4148SE
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site Datasheet
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi - 58K9421 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi
58K9421
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi 58K9421
SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Qualification:-RoHS Compliant: Yes

SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Qualification:-RoHS Compliant: Yes

Supplier's Site
Diode, Full Reel; Diode Configuration Onsemi - 67R2103 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Diode Configuration Onsemi
67R2103
Diode, Full Reel; Diode Configuration Onsemi 67R2103
DIODE, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers Rectifiers General Purpose Diodes Diode Arrays Diodes Diodes
Product Number MMBD4148SE MMBD4148SECT-ND 7390436 7390436P 023664-MMBD4148SE 2085-MMBD4148SE MMBD4148SE MMBD4148SE MMBD4148SE 58K9421 67R2103
Product Name Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - MMBD4148SE Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Diodes - General Purpose Diode Arrays Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi Diode, Full Reel; Diode Configuration Onsemi
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 Reel SC-59; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Diode Type Schottky Schottky Standard
Diode Applications Rectifier Rectifier
Unlock Full Specs
to access all available technical data