ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two lines from the damage caused by ElectroStatic discharge (ESD) and other transients.
Features and benefits
Applications
TVS DIODE 27VWM 44VC DFN1110D3
TVS DIODE 27VWM 44VC DFN1110D3
TVS DIODE 27VWM 44VC DFN1110D3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ33VBQB-QZ | 1727-MMBZ33VBQB-QZTR-ND |
| Product Name | Low capacitance bidirectional dual line ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 27 volts | |
| IR | 0.0500 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |