Manufacturer: Micro Commercial Co
Win Source Part Number: 117458-MMBD914-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 855mV @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Quantity per package: 3k pcs
DIODE GEN PURP 75V 150MA SOT23 Product overview: MMBD914-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-TP can be used for catalog matching and distributor lookup.
Diode Standard 75V 150mA Surface Mount SOT-23
Diode Standard 75V 150mA Surface Mount SOT-23
Diode Standard 75V 150mA Surface Mount SOT-23
DIODE GEN PURP 75V 150MA SOT23
350MW 150MA 100V SILICON EPITAXIAL DIODE, SOT-23, 7IN. REEL
DIODE GEN PURP 75V 150MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 117458-MMBD914-TP | 280-MMBD914-TP | MMBD914TPMSCT-ND | MMBD914-TP | 70055696 | MMBD914-TP |
| Product Name | Diodes, Rectifiers - Single - MMBD914-TP | 75V 150MA SOT23 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | 350MW 150MA 100V SILICON EPITAXIAL DIODE, SOT-23, 7IN. REEL | Single Diodes |
| Diode Type | Standard | |||||
| VF | 0.8550 volts | 0.8550 volts | 0.8850 volts | 0.8550 volts | ||
| VR | 75 volts | 75 volts | ||||
| IR | 2.50E-5 mA | 2.50E-5 mA | 2.50E-5 mA | |||
| trr | 4 ns |