Tuning Diode 20 V C2/C8 = 1.8-2.6 900 MHz
Manufacturer: ON Semiconductor
Win Source Part Number: 059173-MMBV809LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 6.1pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 20V
Capacitance Ratio: 2.6
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 75 @ 3V, 500MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Varactors Single 20V Surface Mount SOT-23-3 (TO-236)
Tuning Diode 20 V C2/C8 = 1.8-2.6 900 MHz, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV809LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 900 MHz, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 900 MHz, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV809LT1G can be used for catalog matching and distributor lookup.
DIODE TUNING SS 20V SOT23
DIODE TUNING SS 20V SOT23
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes | Varactor Diodes |
| Product Number | MMBV809LT1G | 059173-MMBV809LT1G | MMBV809LT1GOS-ND | 282-MMBV809LT1G | MMBV809LT1G | MMBV809LT1G |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - MMBV809LT1G | Variable Capacitance (Varicaps, Varactors) | 20 V 900 MHz SOT-23 Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | |
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||||
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 (TO-236) |