DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
211
212
213
214
215
216
217
218
219
220
221
222
230
240
250
260
270
280
300
350
400
417
| Product Name | Notes |
|---|---|
| "Inrush Current Limiter 1 Ohms ±20% 5A 0.433"" (11.00mm)" | |
| "Inrush Current Limiter 1.3 Ohms ±20% 7A 0.512"" (13.00mm)" | |
| "Inrush Current Limiter 10 Ohms ±20% 2A 0.354"" (9.00mm)" | |
| "Inrush Current Limiter 10 Ohms ±20% 3A 0.433"" (11.00mm)" | |
| "Inrush Current Limiter 10 Ohms ±20% 4A 0.512"" (13.00mm)" | |
| "Inrush Current Limiter 2.5 Ohms ±20% 5A 0.433"" (11.00mm)" | |
| "Inrush Current Limiter 2.5 Ohms ±20% 6A 0.512"" (13.00mm)" | |
| "Inrush Current Limiter 20 Ohms ±20% 2A 0.433"" (11.00mm)" | |
| "Inrush Current Limiter 3 Ohms ±20% 2A 0.276"" (7.00mm)" | |
| "Inrush Current Limiter 3 Ohms ±20% 5A 0.433"" (11.00mm)" | |
| "Inrush Current Limiter 5 Ohms ±20% 5A 0.512"" (13.00mm)" | |
| "Inrush Current Limiter 8 Ohms ±20% 2A 0.354"" (9.00mm)" | |
| "Inrush Current Limiter 8 Ohms ±20% 3A 0.433"" (11.00mm)" | |
| 200V,SUPER FAST RECOVERY RECTIFI | |
| BRIDGE RECT 1P 1KV 500MA TO269AA | |
| BRIDGE RECT 1P 200V 0.8A TO269AA | |
| BRIDGE RECT 1P 400V 0.5A TO269AA | |
| BRIDGE RECT 1P 600V 0.5A TO269AA | |
| BRIDGE RECT 1P 800V 0.5A TO269AA | |
| BRIDGE RECT 1P 800V 0.8A TO269AA | |
| BRIDGE RECT 1PHASE 1.2KV 50A FJ | |
| BRIDGE RECT 1PHASE 1.6KV 50A FJ | |
| BRIDGE RECT 1PHASE 800V 50A FJ | |
| BRIDGE RECT 3P 1.6KV 200A NM3 | |
| BRIDGE RECT 3PHASE 1.2KV 100A M4 | |
| BRIDGE RECT 3PHASE 1.2KV 200A M5 | |
| BRIDGE RECT 3PHASE 1.2KV 250A M5 | |
| BRIDGE RECT 3PHASE 1.8KV 100A M2 | |
| BRIDGE RECT 3PHASE 1.8KV 100A M4 | |
| BRIDGE RECT 3PHASE 1.8KV 200A M5 | |
| BRIDGE RECT 3PHASE 1.8KV 250A M5 | |
| BRIDGE RECT 3PHASE 800V 100A M2 | |
| BRIDGE RECT 3PHASE 800V 100A M4 | |
| BRIDGE RECT 3PHASE 800V 200A M5 | |
| BRIDGE RECT 3PHASE 800V 250A M5 | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MicroDIP/SMD | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS | |
| Bridge Rectifier Single Phase Standard 200V Surface Mount MBS | |
| Bridge Rectifier Single Phase Standard 400V Surface Mount MBS | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount 4-MicroDIP/SMD | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount MBS | |
| Bridge Rectifier Single Phase Standard 800V Surface Mount 4-MicroDIP/SMD | |
| Bridge Rectifier Single Phase Standard 800V Surface Mount MBS | |
| Bridge Rectifier Three Phase (Braking) Standard 1.2kV Chassis Mount E2 | |
| Bridge Rectifier Three Phase (Braking) Standard 1.6kV Chassis Mount E2 | |
| Bridge Rectifier Three Phase (Braking) Standard 1.7kV Chassis Mount E2 | |
| Bridge Rectifier Three Phase (Braking) Standard 2.2kV Chassis Mount E2 | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount Module | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount E2 | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount E3 | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount M2 - P Module (ISO) | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount M3 | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount Module | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount V1-A | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount | |
| Bridge Rectifier Three Phase Standard 2.2kV Chassis Mount E2 | |
| Bridge Rectifier Three Phase Standard 2.2kV Chassis Mount E3 | |
| Bridge Rectifier Three Phase Standard 800V Chassis Mount Module | |
| DIODE ARR SCHOTT 60V 40A TO263AB | |
| Diode Array 1 Pair Common Anode Schottky 100V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 100V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 100V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 100V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 150V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 150V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 150V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 150V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 150V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 150V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 200V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 200V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 200V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 200V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 200V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 200V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 20V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 20V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 20V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 20V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 20V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 20V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 30V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 30V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 30V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 30V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 30V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 30V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 35V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 35V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 35V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 35V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 40V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 40V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 40V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 40V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 45V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 45V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 45V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 45V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 45V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 45V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 60V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 60V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 60V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 60V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 60V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 60V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 80V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 80V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 80V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 80V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 80V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky 80V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky, Reverse Polarity 100V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky, Reverse Polarity 100V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky, Reverse Polarity 35V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky, Reverse Polarity 35V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky, Reverse Polarity 40V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Schottky, Reverse Polarity 40V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 1200V 260A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Common Anode Standard 1200V 75A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Common Anode Standard 1600V 100A Chassis Mount D1 | |
| Diode Array 1 Pair Common Anode Standard 1600V 113A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Common Anode Standard 1600V 120A Chassis Mount D1 | |
| Diode Array 1 Pair Common Anode Standard 1600V 165A Chassis Mount D2 | |
| Diode Array 1 Pair Common Anode Standard 1600V 200A Chassis Mount Module | |
| Diode Array 1 Pair Common Anode Standard 1600V 36A Chassis Mount D1 | |
| Diode Array 1 Pair Common Anode Standard 1600V 60A Chassis Mount D1 | |
| Diode Array 1 Pair Common Anode Standard 1600V 70A Chassis Mount D1 | |
| Diode Array 1 Pair Common Anode Standard 2200V 120A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Common Anode Standard 600V 304A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Common Anode Standard 600V 95A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Common Anode Standard 800V 113A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Common Cathode Schottky 100V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 100V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 100V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 100V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 100V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 150V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 150V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 150V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 150V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 150V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 150V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 200V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 200V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 200V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 200V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 200V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 200V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 20V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 20V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 20V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 20V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 20V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 20V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 30V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 30V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 30V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 30V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 30V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 30V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 35V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 35V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 35V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 35V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 35V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 35V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 40V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 40V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 40V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 40V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 40V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 40V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 40V 60A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 45V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 45V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 45V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 45V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 45V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 45V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 60V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 60V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 60V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 60V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 60V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 60V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 80V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 80V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 80V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 80V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 80V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Schottky 80V 60A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 1200V 260A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 75A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Common Cathode Standard 1600V 100A Chassis Mount D1 | |
| Diode Array 1 Pair Common Cathode Standard 1600V 110A Chassis Mount A-3 Module | |
| Diode Array 1 Pair Common Cathode Standard 1600V 120A Chassis Mount D1 | |
| Diode Array 1 Pair Common Cathode Standard 1600V 130A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Common Cathode Standard 1600V 160A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Common Cathode Standard 1600V 165A Chassis Mount Module | |
| Diode Array 1 Pair Common Cathode Standard 1600V 180A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Common Cathode Standard 1600V 200A Chassis Mount Module | |
| Diode Array 1 Pair Common Cathode Standard 1600V 200A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Common Cathode Standard 1600V 36A Chassis Mount D1 | |
| Diode Array 1 Pair Common Cathode Standard 1600V 60A Chassis Mount D1 | |
| Diode Array 1 Pair Common Cathode Standard 1600V 700A Chassis Mount Module | |
| Diode Array 1 Pair Common Cathode Standard 1600V 70A Chassis Mount D1 | |
| Diode Array 1 Pair Common Cathode Standard 1600V 90A Chassis Mount A-3 Module | |
| Diode Array 1 Pair Common Cathode Standard 1800V 110A Chassis Mount A-3 Module | |
| Diode Array 1 Pair Common Cathode Standard 1800V 160A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Common Cathode Standard 1800V 180A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Common Cathode Standard 1800V 200A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Common Cathode Standard 200V 356A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Common Cathode Standard 2200V 883A Chassis Mount Module | |
| Diode Array 1 Pair Common Cathode Standard 400V 150A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Common Cathode Standard 400V 880A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Common Cathode Standard 600V 304A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Common Cathode Standard 600V 95A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 110A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 113A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 120A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 140A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 165A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1200V 190A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1200V 260A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1200V 270A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 1200V 305A Chassis Mount Y2-DCB | |
| Diode Array 1 Pair Series Connection Standard 1200V 310A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 1200V 35A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 36A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 50A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 64A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 65A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 75A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 85A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1200V 95A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1400V 113A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1400V 120A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1400V 165A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1400V 190A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1400V 224A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1400V 270A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 1400V 305A Chassis Mount Y2-DCB | |
| Diode Array 1 Pair Series Connection Standard 1400V 310A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 1400V 36A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1400V 64A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1400V 883A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1400V 950A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1400V 95A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount D1 | |
| Diode Array 1 Pair Series Connection Standard 1600V 110A Chassis Mount A-3 Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 110A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 113A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 120A Chassis Mount D1 | |
| Diode Array 1 Pair Series Connection Standard 1600V 120A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 130A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 140A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 160A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 165A Chassis Mount D2 | |
| Diode Array 1 Pair Series Connection Standard 1600V 165A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1600V 180A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 190A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1600V 200A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 224A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1600V 240A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 270A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 1600V 280A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1600V 305A Chassis Mount Y2-DCB | |
| Diode Array 1 Pair Series Connection Standard 1600V 310A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 1600V 35A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 36A Chassis Mount D1 | |
| Diode Array 1 Pair Series Connection Standard 1600V 36A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 380A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 50A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 60A Chassis Mount D1 | |
| Diode Array 1 Pair Series Connection Standard 1600V 64A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 65A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 700A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 85A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1600V 90A Chassis Mount A-3 Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 95A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1800V 110A Chassis Mount A-3 Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 113A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1800V 120A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1800V 130A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 160A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 165A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1800V 180A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 190A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1800V 200A Chassis Mount S-3 Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 224A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 1800V 270A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 1800V 305A Chassis Mount Y2-DCB | |
| Diode Array 1 Pair Series Connection Standard 1800V 310A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 1800V 36A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1800V 600A Chassis Mount WC-500 | |
| Diode Array 1 Pair Series Connection Standard 1800V 64A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 1800V 90A Chassis Mount A-3 Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 95A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 2000V 120A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 2000V 270A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 2000V 305A Chassis Mount Y2-DCB | |
| Diode Array 1 Pair Series Connection Standard 2000V 310A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 2200V 120A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 2200V 140A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 2200V 224A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 2200V 270A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 2200V 305A Chassis Mount Y2-DCB | |
| Diode Array 1 Pair Series Connection Standard 2200V 310A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 2200V 380A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 2200V 50A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 2200V 700A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 2200V 708A Module | |
| Diode Array 1 Pair Series Connection Standard 2200V 883A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 2200V 950A Chassis Mount Module | |
| Diode Array 1 Pair Series Connection Standard 2800V 240A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 3400V 240A Chassis Mount Y1-CU | |
| Diode Array 1 Pair Series Connection Standard 600V 304A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 600V 95A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 800V 113A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 800V 120A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 800V 165A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 800V 190A Chassis Mount Y4-M6 | |
| Diode Array 1 Pair Series Connection Standard 800V 36A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 800V 64A Chassis Mount TO-240AA | |
| Diode Array 1 Pair Series Connection Standard 800V 95A Chassis Mount TO-240AA | |
| DIODE ARRAY GP 200V 10A TO-220AB | |
| DIODE ARRAY GP 200V 5A ITO220AB | |
| DIODE ARRAY GP 200V 5A TO-220AB | |
| DIODE ARRAY GP 200V 8A ITO220AB | |
| DIODE ARRAY GP 200V 8A TO-220AB | |
| Diode Array Standard 1600V 425A Chassis Mount SimBus F | |
| Diode Array Standard 1600V 600A Chassis Mount SimBus F | |
| Diode Array | |
| DIODE GEN PURP 200V 1A SMA | |
| DIODE GP 75V 0.15A MICROMELF | |
| DIODE MOD GP 1600V 110A TO-240AA | |
| DIODE MODULE GP 1200V 100A D1 | |
| DIODE MODULE GP 1200V 120A D1 | |
| DIODE MODULE GP 1200V 165A D2 | |
| DIODE MODULE GP 1200V 200A D2 | |
| DIODE MODULE GP 1200V 240A D2 | |
| DIODE MODULE GP 1200V 36A D1 | |
| DIODE MODULE GP 1200V 70A D1 | |
| DIODE MODULE GP 1800V 100A D1 | |
| DIODE MODULE GP 1800V 120A D1 | |
| DIODE MODULE GP 1800V 165A D2 | |
| DIODE MODULE GP 1800V 240A D2 | |
| DIODE MODULE GP 1800V 36A D1 | |
| DIODE MODULE GP 1800V 70A D1 | |
| DIODE MODULE GP 600V 60A FJ | |
| DIODE MODULE GP 800V 100A D1 | |
| DIODE MODULE GP 800V 120A D1 | |
| DIODE MODULE GP 800V 165A D2 | |
| DIODE MODULE GP 800V 240A D2 | |
| DIODE MODULE GP 800V 36A D1 | |
| DIODE MODULE GP 800V 70A D1 | |
| DIODE SCHOTT 20V 350MA MICROMELF | |
| DIODE SCHOTT 30V 0.35A MICROMELF | |
| DIODE SCHOTT 30V 350MA MICROMELF | |
| DIODE SCHOTTKY 100V 1A SMAFL | |
| DIODE SCHOTTKY 100V 1A SOD-128 | |
| Diode Schottky 10V 4A Surface Mount SMC | |
| Diode Schottky 200V 4A Surface Mount SMC | |
| Diode Schottky 20V 1A Surface Mount SOD-123 | |
| Diode Schottky 20V 200mA Surface Mount MicroMELF | |
| Diode Schottky 20V 250mA Surface Mount SOD-323 | |
| DIODE SCHOTTKY 20V 500MA SOD323 | |
| Diode Schottky 20V 500mA Surface Mount SOD-323 | |
| Diode Schottky 30V 1A Surface Mount SMA-FL | |
| Diode Schottky 30V 1A Surface Mount SOD-123 | |
| Diode Schottky 30V 200mA Surface Mount MicroMELF | |
| Diode Schottky 30V 250mA Surface Mount SOD-323 | |
| Diode Schottky 30V 350mA Surface Mount MicroMelf | |
| Diode Schottky 30V 3A Surface Mount SMA-FL | |
| Diode Schottky 30V 500mA Surface Mount SOD-323 | |
| Diode Schottky 35V 200mA Surface Mount MicroMELF | |
| Diode Schottky 40V 1A Surface Mount SOD-123 | |
| Diode Schottky 40V 200mA Surface Mount MicroMELF | |
| Diode Schottky 40V 250mA Surface Mount SOD-323 | |
| Diode Schottky 40V 30mA Surface Mount MicroMELF | |
| Diode Schottky 40V 500mA Surface Mount SOD-323 | |
| DIODE SCHOTTKY 40V 5A SMC | |
| Diode Schottky 40V 5A Surface Mount SMC | |
| Diode Schottky 45V 1A Surface Mount SMA-FL | |
| Diode Schottky 45V 3A Surface Mount SMA-FL | |
| Diode Schottky 50V 250mA Surface Mount SOD-323 | |
| Diode Schottky 50V 30mA Surface Mount MicroMELF | |
| Diode Schottky 60V 1A Surface Mount SMA-FL | |
| Diode Schottky 60V 1A Surface Mount SOD-123 | |
| Diode Schottky 60V 250mA Surface Mount SOD-323 | |
| Diode Schottky 60V 30mA Surface Mount MicroMELF | |
| Diode Schottky 60V 3A Surface Mount SMA-FL | |
| Diode Schottky 60V 500mA Surface Mount SOD-323 | |
| Diode Standard 1200V 100A Chassis Mount F2 | |
| Diode Standard 1200V 453A Chassis Mount Y4-M6 | |
| Diode Standard 1200V 560A Chassis Mount Y1-CU | |
| Diode Standard 1400V 560A Chassis Mount Y1-CU | |
| DIODE STANDARD 1600V 200A D2 | |
| Diode Standard 1600V 560A Chassis Mount Y1-CU | |
| Diode Standard 1600V 608A Chassis Mount Module | |
| DIODE STANDARD 1600V 60A D1 | |
| Diode Standard 1800V 560A Chassis Mount Y1-CU | |
| Diode Standard 2000V 560A Chassis Mount Y1-CU | |
| DIODE STANDARD 200V 10A ITO220AC | |
| DIODE STANDARD 200V 10A TO220AC | |
| DIODE STANDARD 200V 1A DO214AA | |
| DIODE STANDARD 200V 1A DO214AC | |
| Diode Standard 200V 1A Surface Mount SMA (DO-214AC) | |
| Diode Standard 200V 1A Surface Mount SMA-FL | |
| DIODE STANDARD 200V 2A DO214AA | |
| DIODE STANDARD 200V 2A DO214AC | |
| DIODE STANDARD 200V 2A SMAFC | |
| DIODE STANDARD 200V 2A SMBF | |
| DIODE STANDARD 200V 2A SOD123FL | |
| DIODE STANDARD 200V 2A SOD123HE | |
| DIODE STANDARD 200V 3A DO214AA | |
| DIODE STANDARD 200V 3A DO214AC | |
| DIODE STANDARD 200V 3A SMAFC | |
| DIODE STANDARD 200V 3A SMBF | |
| DIODE STANDARD 200V 3A SOD123HE | |
| Diode Standard 200V 582A Chassis Mount Y4-M6 | |
| DIODE STANDARD 200V 5A ITO220AC | |
| DIODE STANDARD 200V 5A TO220AC | |
| DIODE STANDARD 200V 8A ITO220AC | |
| DIODE STANDARD 200V 8A TO220AC | |
| Diode Standard 2200V 560A Chassis Mount Y1-CU | |
| Diode Standard 35V 200mA Surface Mount MicroMELF | |
| Diode Standard 400V 1A Surface Mount SMA-FL | |
| Diode Standard 400V 3A Surface Mount nSMC_FL | |
| Diode Standard 600V 1A Surface Mount SMA-FL | |
| Diode Standard 600V 514A Chassis Mount Y4-M6 | |
| Diode Standard 75V 150mA Surface Mount MicroMelf | |
| Diode Standard 75V 200mA Surface Mount MicroMELF | |
| DIODE STD 75V 150MA MICROMELF | |
| IC | |
| ICL 3 OHM 20% 2A 7MM | |
| PTC ICL 50R 25% 120C 22MM CUSTOM | |
| RECT MOD 1800V 140A | |
| RF Diode PIN - Single 100V 100mA 10W 2012 | |
| RF Diode PIN - Single 100V 100mA 20W 2012 | |
| RF Diode PIN - Single 500mA CM32 | |
| RF Diode PIN - Single 500V 200mA 50W 2615 | |
| SCR Module |
| << Prev | Next >> |