TVS DIODE 22VWM 38VC SSD3 Product overview: MMBZ27VCLFHT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VCLFHT116 can be used for catalog matching and distributor lookup.
38V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
Win Source Part Number: 1362404-MMBZ27VCLFHT
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SSD3
Base Product Number: MMBZ27
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V (Max)
Voltage - Breakdown (Min): 25.65V
Voltage - Clamping (Max) @ Ipp: 38V
Current - Peak Pulse (10/1000µs): 1A
Power - Peak Pulse: 40W
Power Line Protection: No
TVS DIODE 22VWM 38VC SSD3
TVS DIODE 22VWM 38VC SSD3
TVS DIODE, AEC-Q101, 40W, BIDIR, SOT-23; Product Range:-; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MMBZ27VCLFHT116 | MMBZ27VCLFHT116TR-ND | 1362404-MMBZ27VCLFHT116 | MMBZ27VCLFHT116 | MMBZ27VCLFHT116 | 58AC3305 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 40W, Bidir, Sot-23; Product Range Rohm |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SSD3 | SOT23; SOT-23 |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | 40 watts | |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |