32V Clamp 1.25A Ipp Tvs Diode Surface Mount SSD3
TVS Diodes / ESD Suppressors 40W Ppp 24 Vbr(V) Trans Volt Supp
TVS DIODE, UNIDIR, 40W, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
TVS DIODE 22VWM 32VC SOT23
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ24VALT116TR-ND | MMBZ24VALT116 | 81AC5215 | MMBZ24VALT116 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Unidir, 40W, Sot-23; Product Range Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; SOT-23 | SSD3 |
| Peak Pulse Power | 40 watts | 40 watts | ||
| VC | 32 volts | 32 volts | 32 volts | |
| VBR | 22.8 volts | 22.8 to ? volts | 22.8 volts |