The Rohm TVS Diode, part number MMBZ15VAL, is a unidirectional transient voltage suppressor designed for ESD protection with a maximum power dissipation of 40W. It features a breakdown voltage range of 14.25V to 15.75V and a clamping voltage of up to 21V. The device is housed in a compact SOT-23 package with three pins, making it suitable for space-constrained applications. It offers a high electrostatic discharge protection level of ±30kV, compliant with IEC61000-4-2 standards. The diode operates effectively within a temperature range of -65°C to 150°C and is RoHS compliant, ensuring it meets environmental regulations. This product is ideal for engineers seeking reliable ESD protection in their designs.
21V Clamp 1.9A Ipp Tvs Diode Surface Mount SSD3
TVS Diodes / ESD Suppressors 40W Ppp 15 Vbr(V) Trans Volt Supp
TVS DIODE 12VWM 21VC SOT23
TVS DIODE, UNIDIR, 40W, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ15VALT116TR-ND | MMBZ15VALT116 | MMBZ15VALT116 | 81AC5212 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 40W, Sot-23; Product Range Rohm |
| Configuration | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SSD3 | SOT23; SOT-23 |
| Peak Pulse Power | 40 watts | 40 watts | ||
| VC | 21 volts | 21 volts | 21 volts | |
| VBR | 14.25 volts | 14.25 volts | 14.25 to ? volts |