DIODES Incorporated Single Diodes MMBD914-7-F

Description
Diode Standard 75V 200mA Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Diode Standard 75V 200mA Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MMBD914-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914-FDICT-ND
Single Diodes MMBD914-FDICT-ND
Diode Standard 75V 200mA Surface Mount SOT-23-3

Diode Standard 75V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - MMBD914-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914-FDITR-ND
Single Diodes MMBD914-FDITR-ND
Diode Standard 75V 200mA Surface Mount SOT-23-3

Diode Standard 75V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - MMBD914-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914-FDIDKR-ND
Single Diodes MMBD914-FDIDKR-ND
Diode Standard 75V 200mA Surface Mount SOT-23-3

Diode Standard 75V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
75V 300MA SOT23 Diode and Rectifier
280-MMBD914-7-F
75V 300MA SOT23 Diode and Rectifier 280-MMBD914-7-F
DIODE GEN PURP 75V 300MA SOT23-3 Product overview: MMBD914-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-7-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 300MA SOT23-3 Product overview: MMBD914-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MMBD914-7-F - 023690-MMBD914-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD914-7-F
023690-MMBD914-7-F
Diodes, Rectifiers - Single - MMBD914-7-F 023690-MMBD914-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023690-MMBD914-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Family Name: MMBD914 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MMBD914; DAN212K T146; Introduction Date: September 28, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 023690-MMBD914-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: MMBD914
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MMBD914; DAN212K T146;
Introduction Date: September 28, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Small Signal Diode, 75V, Sot-23; Diode Configuration Diodes Inc. - 51R6803 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 75V, Sot-23; Diode Configuration Diodes Inc.
51R6803
Small Signal Diode, 75V, Sot-23; Diode Configuration Diodes Inc. 51R6803
SMALL SIGNAL DIODE, 75V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Diode Case Style:SOT-23 RoHS Compliant: Yes

SMALL SIGNAL DIODE, 75V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD914-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD914-7-F
Discrete Semiconductor Products - Diodes - Rectifiers MMBD914-7-F
DIODE GEN PURP 75V 300MA SOT23-3

DIODE GEN PURP 75V 300MA SOT23-3

Supplier's Site
Single Diodes - MMBD914-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MMBD914-7-F
Single Diodes MMBD914-7-F
DIODE GEN PURP 75V 200MA SOT23-3

DIODE GEN PURP 75V 200MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number MMBD914-FDICT-ND 280-MMBD914-7-F 023690-MMBD914-7-F 51R6803 MMBD914-7-F MMBD914-7-F
Product Name Single Diodes 75V 300MA SOT23 Diode and Rectifier Diodes, Rectifiers - Single - MMBD914-7-F Small Signal Diode, 75V, Sot-23; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data