Taiwan Semiconductor Co., Ltd. Single Diodes MMBD4148 RFG

Description
DIODE GEN PURP 100V 200MA SOT23
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 200MA SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-MMBD4148RFGCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 100V 200MA SOT23

DIODE GEN PURP 100V 200MA SOT23

Buy Now Datasheet
Single Diodes - 1801-MMBD4148RFGDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 200MA SOT23

DIODE STANDARD 100V 200MA SOT23

Buy Now Datasheet
Single Diodes - 1801-MMBD4148RFGTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 200mA Surface Mount SOT-23

Diode Standard 100V 200mA Surface Mount SOT-23

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-MMBD4148RFGCT-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diodes - NC103 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details