TVS Diode, 12V, Unidirectional, 2-Ch, SOT-23-3 Product overview: MMBZ12VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ12VALT1G can be used for catalog matching and distributor lookup.
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 8.5VWM 17VC SOT23-3
TVS DIODE 8.5VWM 17VC SOT23-3
TVSDIODE, 0.225W, 8.5V, UNIDIR, SOT-23-3; Product Range:MMBZ Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-MMBZ12VALT1G | MMBZ12VALT1GOSTR-ND | MMBZ12VALT1G | MMBZ12VALT1G | 77Y7680 |
| Product Name | 12V SOT-23 TVS Protection Diode | Zener Diode Arrays | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvsdiode, 0.225W, 8.5V, Unidir, Sot-23-3; Product Range Onsemi |
| Configuration | Single | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |