Win Source Part Number: 1120764-MMBD4148TS_R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Alternative Parts (Cross-Reference): MMBD4148TS _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-MMBD4148TS_R1_0
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-2 Product overview: MMBD4148TS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4148TS_R1_00
Diode Standard 75V 150mA Surface Mount SOD-523
Diode Standard 75V 150mA Surface Mount SOD-523
Diode Standard 75V 150mA Surface Mount SOD-523
DIODE GEN PURP 75V 150MA SOD523
DIODE GEN PURP 75V 150MA SOD523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1120764-MMBD4148TS_R1_00001 | 280-MMBD4148TS_R1_00001 | 3757-MMBD4148TS_R1_00001CT-ND | MMBD4148TS_R1_00001 | MMBD4148TS_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 0.15A 100V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 75 volts | 75 volts | |||
| IR | 0.0025 mA | 0.0025 mA | |||
| trr | 4 ns |