DIODE TUNING SS 30V SOT23
Varactor Diode Single 30V 26pF SOT-23 Tuner Product overview: MMBV109LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26pF, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 26pF, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV109LT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1078286-MMBV109LT1
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 32pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C3/C25
Q @ Vr, F: 200 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
DIODE TUNING SS 30V SOT23
DIODE TUNING SS 30V SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes | Varactor Diodes |
| Product Number | MMBV109LT1OSTR-ND | 282-MMBV109LT1 | 1078286-MMBV109LT1 | MMBV109LT1 | MMBV109LT1 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | 30V 26pF SOT-23 Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - MMBV109LT1 | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOT-23 | SOT23; SOT-23-3 (TO-236) |