38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1334915-MMBZ27VCLYT1
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 22V (Max)
Voltage - Breakdown (Min): 25.65V
Voltage - Clamping (Max) @ Ipp: 38V
Power - Peak Pulse: 40W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1A
Supplier Device Package: SOT-23
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 846-MMBZ27VCLYT116CT
RoHS Status: ROHS3 Compliant
22V, SOT-23, CATHODE COMMON, TRA Product overview: MMBZ27VCLYT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 22V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VCLYT116 can be used for catalog matching and distributor lookup.
22V, SOT-23, CATHODE COMMON, TRA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-MMBZ27VCLYT116TR-ND | 1334915-MMBZ27VCLYT116 | 144-MMBZ27VCLYT116 | MMBZ27VCLYT116 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 22V SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts |
| VC | 38 volts | 38 volts | 38 volts |