Manufacturer: ON Semiconductor
Win Source Part Number: 096536-MMBV3401LT1
Packaging: Cut Reel
Diode Type: PIN - Single
Capacitance @ Vr, F: 1pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 35V
Power Dissipation (Max): 200mW
Resistance @ If, F: 700 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Pin Diode, 35V V(BR), Silicon, TO-236AB
RF DIODE PIN 35V 200MW SOT-23-3
35V, SILICON, PIN DIODE, TO-236AB, CASE 318-08, 3 PIN Product overview: MMBV3401LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBV3401LT1 can be used for catalog matching and distributor lookup.
DIODE TUNING SS 35V SOT23
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | PIN Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 096536-MMBV3401LT1 | MMBV3401LT1 | MMBV3401LT1OSTR-ND | 284-MMBV3401LT1 | MMBV3401LT1 |
| Product Name | RF Diodes - MMBV3401LT1 | RF Diodes | 35V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Configuration | Single | Single | |||
| Diode Type | PIN - Single | PIN | |||
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |