onsemi RF Diodes - MMBD352WT1G MMBD352WT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224849-MMBD352WT1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224849-MMBD352WT1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - MMBD352WT1G - 1224849-MMBD352WT1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMBD352WT1G
1224849-MMBD352WT1G
RF Diodes - MMBD352WT1G 1224849-MMBD352WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1224849-MMBD352WT1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1224849-MMBD352WT1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Schottky 7V 300mW Diode and Rectifier
284-MMBD352WT1G
Schottky 7V 300mW Diode and Rectifier 284-MMBD352WT1G
RF Diode Schottky 7V 300mW 3-Pin SC-70 T/R Product overview: MMBD352WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V, 300mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD352WT1G can be used for catalog matching and distributor lookup.

RF Diode Schottky 7V 300mW 3-Pin SC-70 T/R Product overview: MMBD352WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V, 300mW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD352WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MMBD352WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 7V 200mW SC-70-3 (SOT323)

RF Diode Schottky - 1 Pair Series Connection 7V 200mW SC-70-3 (SOT323)

Buy Now Datasheet
RF Diodes - MMBD352WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 7V 200mW SC-70-3 (SOT323)

RF Diode Schottky - 1 Pair Series Connection 7V 200mW SC-70-3 (SOT323)

Buy Now Datasheet
RF Diodes - MMBD352WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 7V 200mW SC-70-3 (SOT323)

RF Diode Schottky - 1 Pair Series Connection 7V 200mW SC-70-3 (SOT323)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MMBD352WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMBD352WT1G
Discrete Semiconductor Products - Diodes - RF Diodes MMBD352WT1G
RF DIODE SCHOTTKY 7V 200MW SC70

RF DIODE SCHOTTKY 7V 200MW SC70

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MMBD352WT1G
Schottky Diodes & Rectifiers MMBD352WT1G
Schottky Diodes & Rectifiers 7V 225mW Dual

Schottky Diodes & Rectifiers 7V 225mW Dual

Buy Now Datasheet
Rf Schottky Diode, Series, 0.9Pf, 0.6V, Sot-323, Full Reel; Diode Configuration Onsemi - 45J1512 - Newark, An Avnet Company
Chicago, IL, United States
Rf Schottky Diode, Series, 0.9Pf, 0.6V, Sot-323, Full Reel; Diode Configuration Onsemi
45J1512
Rf Schottky Diode, Series, 0.9Pf, 0.6V, Sot-323, Full Reel; Diode Configuration Onsemi 45J1512
RF SCHOTTKY DIODE, SERIES, 0.9pF, 0.6V, SOT-323, FULL REEL; Diode Configuration:Single Pair Series; Reverse Voltage:7V; Forward Current:10mA; Forward Voltage:600mV; Diode Capacitance:0.9pF; Diode Case Style:SOT-323; No. of Pins:3 PinRoHS Compliant: Yes

RF SCHOTTKY DIODE, SERIES, 0.9pF, 0.6V, SOT-323, FULL REEL; Diode Configuration:Single Pair Series; Reverse Voltage:7V; Forward Current:10mA; Forward Voltage:600mV; Diode Capacitance:0.9pF; Diode Case Style:SOT-323; No. of Pins:3 PinRoHS Compliant: Yes

Supplier's Site
Rf Schottky Diode, 7V, Sot-323; Diode Configuration Onsemi - 30AC9903 - Newark, An Avnet Company
Chicago, IL, United States
Rf Schottky Diode, 7V, Sot-323; Diode Configuration Onsemi
30AC9903
Rf Schottky Diode, 7V, Sot-323; Diode Configuration Onsemi 30AC9903
RF SCHOTTKY DIODE, 7V, SOT-323; Diode Configuration:Dual Series; Reverse Voltage Vr:7V; Forward Current If Max:-; Forward Voltage VF Max:600mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-323; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

RF SCHOTTKY DIODE, 7V, SOT-323; Diode Configuration:Dual Series; Reverse Voltage Vr:7V; Forward Current If Max:-; Forward Voltage VF Max:600mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-323; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF Diodes Rectifiers RF Diodes RF Diodes Schottky Diodes RF Diodes RF Diodes
Product Number 1224849-MMBD352WT1G 284-MMBD352WT1G MMBD352WT1GOSTR-ND MMBD352WT1G MMBD352WT1G 45J1512 30AC9903
Product Name RF Diodes - MMBD352WT1G Schottky 7V 300mW Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes Schottky Diodes & Rectifiers Rf Schottky Diode, Series, 0.9Pf, 0.6V, Sot-323, Full Reel; Diode Configuration Onsemi Rf Schottky Diode, 7V, Sot-323; Diode Configuration Onsemi
Diode Type Schottky Schottky Schottky Schottky
Package Tape and Reel SOT323; SC-70, SOT-323 SC-70-3 (SOT323) SC-70 SOT323; SOT-323 SOT323; SOT-323
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
Unlock Full Specs
to access all available technical data