onsemi TVS Diodes MMBZ27VAWT1G

Description
40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MMBZ27VAWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TVS Diodes - MMBZ27VAWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TVS Diodes - MMBZ27VAWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

40V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
22V 40W TVS Protection Diode
144-MMBZ27VAWT1G
22V 40W TVS Protection Diode 144-MMBZ27VAWT1G
22V Unidirectional TVS Diode, 40W Peak Power, SC-70 Product overview: MMBZ27VAWT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VAWT1G can be used for catalog matching and distributor lookup.

22V Unidirectional TVS Diode, 40W Peak Power, SC-70 Product overview: MMBZ27VAWT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VAWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 200Mw, 27V, Sc-70, Full Reel; Zener Voltage Nom Onsemi - 01P4994 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 200Mw, 27V, Sc-70, Full Reel; Zener Voltage Nom Onsemi
01P4994
Zener Diode, 200Mw, 27V, Sc-70, Full Reel; Zener Voltage Nom Onsemi 01P4994
ZENER DIODE, 200mW, 27V, SC-70, FULL REEL; Zener Voltage Nom:27V; Diode Configuration:Dual Common Anode; Power Dissipation:200mW; Diode Case Style:SOT-323; Product Range:MMBZ Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 200mW, 27V, SC-70, FULL REEL; Zener Voltage Nom:27V; Diode Configuration:Dual Common Anode; Power Dissipation:200mW; Diode Case Style:SOT-323; Product Range:MMBZ Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ27VAWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ27VAWT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ27VAWT1G
TVS DIODE 22VWM 40VC SC70-3

TVS DIODE 22VWM 40VC SC70-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number MMBZ27VAWT1GOSCT-ND 144-MMBZ27VAWT1G 01P4994 MMBZ27VAWT1G
Product Name TVS Diodes 22V 40W TVS Protection Diode Zener Diode, 200Mw, 27V, Sc-70, Full Reel; Zener Voltage Nom Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT323; SC-70, SOT-323 Tape and Reel SOT323; SOT-323 SC-70-3 (SOT323)
Peak Pulse Power 40 watts 40 watts 40 watts
VC 40 volts 40 volts
VBR 25.65 volts 25.65 volts
Unlock Full Specs
to access all available technical data