Zener Diode, 2.4V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB
Manufacturer: ON Semiconductor
Win Source Part Number: 1225097-MMBZ5221BLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 2.4V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices
Family Part Number: MMBZ5221B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100μA at 1V
Zener Diode 2.4V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 2.4V 225MW SOT23-3
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MMBZ5221BLT1 | 1225097-MMBZ5221BLT1 | MMBZ5221BLT1OSTR-ND | MMBZ5221BLT1 |
| Product Name | Diodes - Zener - Single - MMBZ5221BLT1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 (TO-236) | ||
| RoHS Compliant | RoHS | |||
| VZ | 2.4 volts | 2.4 volts |