RF Diode Schottky - 1 Pair Common Anode 7V 225mW SOT-23-3 (TO-236)
DIODE SCHOTTKY 7V 225MW SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | MMBD355LT1-ND | MMBD355LT1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |
| VR | 7 volts |