38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS Diode Zener 22V Uni/Bi-Dir SOT-23 40W Product overview: MMBZ27VCLT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 22V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 22V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VCLT1G can be used for catalog matching and distributor lookup.
ZEN DIODE ARRAY, COMMON CATHODE 225mW SOT; Product Range:MMBZ Series; TVS Polarity:Unidirectio
DIODE, TVS, 40W, 22V, SOT-23; Product Range:MMBZ2 Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, MMBZ Series, Unidirectional, 22 V, SOT-23, 3, 25.65 V RoHS Compliant: Yes
TVS DIODE 22VWM 38VC SOT23-3
1A 40W 38V 25.65V Unidirectional 22V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 22VWM 38VC SOT23-3
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ27VCLT1GOSDKR-ND | 1841216P | 1841216 | 144-MMBZ27VCLT1G | 98H0766 | 29X6109 | MMBZ27VCLT1G | MMBZ27VCLT1G | MMBZ27VCLT1G |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Zener 22V 40W SOT-23 TVS Protection Diode | Zen Diode Array, Common Cathode 225Mw Sot; Product Range Onsemi | Diode, Tvs, 40W, 22V, Sot-23; Product Range Onsemi | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; Sot-23 | Tape and Reel | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; SOT-23-3 (TO-236) | |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | |||||
| VC | 38 volts | 38 volts | 38 volts | 38 volts | |||||
| VBR | 25.65 volts | 16 volts | 25.65 volts | 25.65 volts | 25.65 volts |