onsemi Dual 14 V SOT-23 Diode and Rectifier MMBV432LT1G

Description
Tuning Diode, dual, common cathode, 14 V, C2/C8 = 1.5-2.0, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV432LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 14 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV432LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tuning Diode, dual, common cathode, 14 V, C2/C8 = 1.5-2.0, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV432LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 14 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV432LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 14 V SOT-23 Diode and Rectifier
282-MMBV432LT1G
Dual 14 V SOT-23 Diode and Rectifier 282-MMBV432LT1G
Tuning Diode, dual, common cathode, 14 V, C2/C8 = 1.5-2.0, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV432LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 14 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV432LT1G can be used for catalog matching and distributor lookup.

Tuning Diode, dual, common cathode, 14 V, C2/C8 = 1.5-2.0, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV432LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 14 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV432LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV432LT1G - 114901-MMBV432LT1G - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV432LT1G
114901-MMBV432LT1G
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV432LT1G 114901-MMBV432LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 114901-MMBV432LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 48.1pF @ 2V, 1MHz Voltage - Peak Reverse (Max): 14V Capacitance Ratio: 2 Capacitance Ratio Condition: C2/C8 Q @ Vr, F: 150 @ 2V, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-23-3 (TO-236)

Manufacturer: ON Semiconductor
Win Source Part Number: 114901-MMBV432LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 48.1pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 14V
Capacitance Ratio: 2
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 150 @ 2V, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - MMBV432LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
MMBV432LT1GOSTR-ND
Variable Capacitance (Varicaps, Varactors) MMBV432LT1GOSTR-ND
Varactors 1 Pair Common Cathode 14V Surface Mount SOT-23-3 (TO-236)

Varactors 1 Pair Common Cathode 14V Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - MMBV432LT1G - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MMBV432LT1G
Variable Capacitance (Varicaps, Varactors) MMBV432LT1G
DIODE TUNING SS 14V SOT23

DIODE TUNING SS 14V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MMBV432LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MMBV432LT1G
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MMBV432LT1G
DIODE TUNING SS 14V SOT23

DIODE TUNING SS 14V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes Diodes Varactor Diodes
Product Number 282-MMBV432LT1G 114901-MMBV432LT1G MMBV432LT1GOSTR-ND MMBV432LT1G MMBV432LT1G
Product Name Dual 14 V SOT-23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MMBV432LT1G Variable Capacitance (Varicaps, Varactors) Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data