Manufacturer: ON Semiconductor
Win Source Part Number: 1078295-MMBV809LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 6.1pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 20V
Capacitance Ratio: 2.6
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 75 @ 3V, 500MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
UHF BAND, 5.3pF, 20V, SILICON, HYPERABRUPT VARIABLE CAPACITANCE DIODE, TO-236AB, LEAD FREE, CASE 318-08, TO-236, 3 PIN Product overview: MMBV809LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3pF, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.3pF, 20V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV809LT3G can be used for catalog matching and distributor lookup.
Varactors Single 20V Surface Mount SOT-23-3 (TO-236)
DIODE TUNING SS 20V SOT-23
DIODE TUNING SS 20V SOT-23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | 1078295-MMBV809LT3G | 282-MMBV809LT3G | MMBV809LT3G-ND | MMBV809LT3G | MMBV809LT3G |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - MMBV809LT3G | 5.3pF 20V Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| Package | SOT23; SOT-23-3 (TO-236) | Tape and Reel | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | |
| CDmin/CDmax | 2.6 |