Manufacturer: ON Semiconductor
Win Source Part Number: 100670-MMBV809LT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 6.1pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 20V
Capacitance Ratio: 2.6
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 75 @ 3V, 500MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Tuning Diode 20 V C2/C8 = 1.8-2.6 900 MHz, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV809LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 900 MHz, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 900 MHz, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV809LT1 can be used for catalog matching and distributor lookup.
Varactors Single 20V Surface Mount SOT-23-3 (TO-236)
Tuning Diode 20 V C2/C8 = 1.8-2.6 900 MHz
DIODE TUNING SS 20V SOT23
DIODE TUNING SS 20V SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes | Varactor Diodes | Diodes |
| Product Number | 100670-MMBV809LT1 | 282-MMBV809LT1 | MMBV809LT1OSTR-ND | MMBV809LT1 | MMBV809LT1 | MMBV809LT1 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - MMBV809LT1 | 20 V 900 MHz SOT-23 Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||||
| Package | SOT23; SOT-23-3 (TO-236) | Tape and Reel | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | ||
| CDmin/CDmax | 2.6 |