Win Source Part Number: 1379188-MMBZ10VALT11
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 31 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SSD3
Base Product Number: MMBZ10
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 6.5V (Max)
Voltage - Breakdown (Min): 9.5V
Voltage - Clamping (Max) @ Ipp: 14.2V
Current - Peak Pulse (10/1000µs): 1.7A
Power - Peak Pulse: 24W
Power Line Protection: No
Capacitance @ Frequency: 105pF @ 1MHz
Unidirectional Channels: 2
TVS DIODE 6.5VWM 14.2VC SOT23 Product overview: MMBZ10VALT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ10VALT116 can be used for catalog matching and distributor lookup.
14.2V Clamp 1.7A Ipp Tvs Diode Surface Mount SSD3
TVS Diodes / ESD Suppressors 24W Ppp 10 Vbr(V) Trans Volt Supp
TVS DIODE 6.5VWM 14.2VC SOT23
TVS DIODE, UNIDIR, 24W, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
TVS DIODE 6.5VWM 14.2VC SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1379188-MMBZ10VALT116 | 144-MMBZ10VALT116 | MMBZ10VALT116TR-ND | MMBZ10VALT116 | MMBZ10VALT116 | 81AC5210 | MMBZ10VALT116 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | SOT23 TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 24W, Sot-23; Product Range Rohm | TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SSD3 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 24 watts | 24 watts | 24 watts | 24 watts | 24 watts | ||
| VC | 14.2 volts | 14.2 volts | 14.2 volts | 14.2 volts | 14.2 volts | ||
| VBR | 9.5 volts | 9.5 volts | 9.5 volts | 9.5 to ? volts | 9.5 volts | ||
| CT | 105 pF |