Micro Commercial Components Corp. Diode Arrays MMBD4448HSDW-TP

Description
Diode Array 2 Pair Series Connection Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 2 Pair Series Connection Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD4448HSDW-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Series Connection Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - MMBD4448HSDW-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Series Connection Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - MMBD4448HSDW-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Series Connection Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 961732-MMBD4448HSDW-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
961732-MMBD4448HSDW-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 961732-MMBD4448HSDW-TP
Win Source Part Number: 961732-MMBD4448HSDW- TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 nA @ 70 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 250mA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Alternative Parts (Cross-Reference): MDB10S; BAV99DW-7-F; MMBD4448DW-7-F; BAS16HTWQ-13; MMBD4448DW-TP; BAT54TW-TP; BAS40TW-TP; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: MMBD4448HSDWTP,-MMBD 4448HSDW-TPCT,-MMBD4 448HSDW-TPDKR,-MMBD4 448HSDW-TPTR,MMBD444 8HSDW-TPTR,MMBD4448H SDW-TPCT,MMBD4448HSD W-TPDKR Base Product Number: MMBD4448

Win Source Part Number: 961732-MMBD4448HSDW-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 70 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 250mA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Alternative Parts (Cross-Reference): MDB10S; BAV99DW-7-F; MMBD4448DW-7-F; BAS16HTWQ-13; MMBD4448DW-TP; BAT54TW-TP; BAS40TW-TP;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: MMBD4448HSDWTP,-MMBD4448HSDW-TPCT,-MMBD4448HSDW-TPDKR,-MMBD4448HSDW-TPTR,MMBD4448HSDW-TPTR,MMBD4448HSDW-TPCT,MMBD4448HSDW-TPDKR
Base Product Number: MMBD4448

Buy Now Datasheet
80V 250MA Diode and Rectifier - 286-MMBD4448HSDW-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 250MA Diode and Rectifier
286-MMBD4448HSDW-TP
80V 250MA Diode and Rectifier 286-MMBD4448HSDW-TP
DIODE ARRAY GP 80V 250MA SOT363 Product overview: MMBD4448HSDW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HSDW-TP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 250MA SOT363 Product overview: MMBD4448HSDW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HSDW-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD4448HSDW-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD4448HSDW-TP
Discrete Semiconductor Products - Diodes - Rectifiers MMBD4448HSDW-TP
DIODE ARRAY GP 80V 250MA SOT363

DIODE ARRAY GP 80V 250MA SOT363

Supplier's Site
Diode Arrays MMBD4448HSDW-TP
DIODE ARRAY GP 80V 250MA SOT363

DIODE ARRAY GP 80V 250MA SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays
Product Number MMBD4448HSDW-TPCT-ND 961732-MMBD4448HSDW-TP 286-MMBD4448HSDW-TP MMBD4448HSDW-TP MMBD4448HSDW-TP
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 80V 250MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data