onsemi 30V 22pF SOT-23 Diode and Rectifier MMBV3102LT1G

Description
Varactor Diode, 30V, 22pF, SOT-23-3, Tuning Product overview: MMBV3102LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22pF, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 22pF, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV3102LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Varactor Diode, 30V, 22pF, SOT-23-3, Tuning Product overview: MMBV3102LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22pF, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 22pF, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV3102LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 22pF SOT-23 Diode and Rectifier
282-MMBV3102LT1G
30V 22pF SOT-23 Diode and Rectifier 282-MMBV3102LT1G
Varactor Diode, 30V, 22pF, SOT-23-3, Tuning Product overview: MMBV3102LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22pF, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 22pF, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV3102LT1G can be used for catalog matching and distributor lookup.

Varactor Diode, 30V, 22pF, SOT-23-3, Tuning Product overview: MMBV3102LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22pF, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 22pF, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV3102LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - MMBV3102LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
MMBV3102LT1GOSTR-ND
Variable Capacitance (Varicaps, Varactors) MMBV3102LT1GOSTR-ND
Varactors Single 30V Surface Mount SOT-23-3 (TO-236)

Varactors Single 30V Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV3102LT1G - 1078291-MMBV3102LT1G - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV3102LT1G
1078291-MMBV3102LT1G
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV3102LT1G 1078291-MMBV3102LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078291-MMBV3102LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 25pF @ 3V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 4.8 Capacitance Ratio Condition: C3/C25 Q @ Vr, F: 200 @ 3V, 50MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1078291-MMBV3102LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 25pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 4.8
Capacitance Ratio Condition: C3/C25
Q @ Vr, F: 200 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - MMBV3102LT1G - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MMBV3102LT1G
Variable Capacitance (Varicaps, Varactors) MMBV3102LT1G
DIODE TUNING SS 30V SOT23

DIODE TUNING SS 30V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MMBV3102LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MMBV3102LT1G
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MMBV3102LT1G
DIODE TUNING SS 30V SOT23

DIODE TUNING SS 30V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Varactor Diodes Diodes Varactor Diodes
Product Number 282-MMBV3102LT1G MMBV3102LT1GOSTR-ND 1078291-MMBV3102LT1G MMBV3102LT1G MMBV3102LT1G
Product Name 30V 22pF SOT-23 Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Variable Capacitance Diodes (Varicaps, Varactors) - MMBV3102LT1G Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Tape and Reel SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS
Tj -55 C (-67 F) 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data