Varactors Single 30V Surface Mount SOT-23-3 (TO-236)
Tuning Diode 30 V C2/C30 = 2.5-3.2, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV2105LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV2105LT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 097907-MMBV2105LT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 16.5pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 3.2
Capacitance Ratio Condition: C2/C30
Q @ Vr, F: 400 @ 4V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
DIODE TUNING SS 30V SOT23
DIODE TUNING SS 30V SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | MMBV2105LT1OSTR-ND | 282-MMBV2105LT1 | 097907-MMBV2105LT1 | MMBV2105LT1 | MMBV2105LT1 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | 30 V SOT-23 Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - MMBV2105LT1 | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 (TO-236) |