DIODES Incorporated Diode Arrays MMBD7000HS-7-F

Description
Diode Array 1 Pair Series Connection Standard 100V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 100V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD7000HS-7FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD7000HS-7FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD7000HS-7FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
100V 300MA SOT23 Diode and Rectifier
286-MMBD7000HS-7-F
100V 300MA SOT23 Diode and Rectifier 286-MMBD7000HS-7-F
DIODE ARRAY GP 100V 300MA SOT23 Product overview: MMBD7000HS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD7000HS-7-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 300MA SOT23 Product overview: MMBD7000HS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD7000HS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MMBD7000HS-7-F - 023687-MMBD7000HS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD7000HS-7-F
023687-MMBD7000HS-7-F
Diodes, Rectifiers - Arrays - MMBD7000HS-7-F 023687-MMBD7000HS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023687-MMBD7000HS-7- F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 3μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 300mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 023687-MMBD7000HS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 3μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Diode Arrays - MMBD7000HS-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD7000HS-7-F
Diode Arrays MMBD7000HS-7-F
DIODE ARRAY GP 100V 300MA SOT23

DIODE ARRAY GP 100V 300MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD7000HS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD7000HS-7-F
Discrete Semiconductor Products - Diodes - Rectifiers MMBD7000HS-7-F
DIODE ARRAY GP 100V 300MA SOT23

DIODE ARRAY GP 100V 300MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MMBD7000HS-7-F
Rectifiers MMBD7000HS-7-F
Rectifiers S. SIG DIODE,SWITCH 0.35W,100V

Rectifiers S. SIG DIODE,SWITCH 0.35W,100V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number MMBD7000HS-7FDICT-ND 286-MMBD7000HS-7-F 023687-MMBD7000HS-7-F MMBD7000HS-7-F MMBD7000HS-7-F MMBD7000HS-7-F
Product Name Diode Arrays 100V 300MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - MMBD7000HS-7-F Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SOT-23
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data