Small Signal Diode
Small Signal Diode
DIODE GEN PURP 70V 200MA SOT23-3 Product overview: MMBD6050 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD6050 can be used for catalog matching and distributor lookup.
Diode Standard 70V 200mA Surface Mount SOT-23-3
Manufacturer: ON Semiconductor
Win Source Part Number: 059129-MMBD6050
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
DIODE GEN PURP 70V 200MA SOT23-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | MMBD6050 | 280-MMBD6050 | MMBD6050TR-ND | 059129-MMBD6050 | MMBD6050 |
| Product Name | 70V 200MA SOT23 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MMBD6050 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| RoHS Compliant | RoHS | RoHS | |||
| Package | Bulk | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts |