Vishay Intertechnology, Inc. Single Diodes MMBD914-E3-08

Description
Diode Standard 100V 200mA Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Diode Standard 100V 200mA Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MMBD914-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914-E3-08TR-ND
Single Diodes MMBD914-E3-08TR-ND
Diode Standard 100V 200mA Surface Mount SOT-23-3

Diode Standard 100V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - MMBD914-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914-E3-08CT-ND
Single Diodes MMBD914-E3-08CT-ND
Diode Standard 100V 200mA Surface Mount SOT-23-3

Diode Standard 100V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - MMBD914-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914-E3-08DKR-ND
Single Diodes MMBD914-E3-08DKR-ND
Diode Standard 100V 200mA Surface Mount SOT-23-3

Diode Standard 100V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
0.2A 100V Diode and Rectifier - 280-MMBD914-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 100V Diode and Rectifier
280-MMBD914-E3-08
0.2A 100V Diode and Rectifier 280-MMBD914-E3-08
Rectifier Diode, 1 Element, 0.2A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: MMBD914-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.2A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: MMBD914-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MMBD914-E3-08 - 747567-MMBD914-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD914-E3-08
747567-MMBD914-E3-08
Diodes, Rectifiers - Single - MMBD914-E3-08 747567-MMBD914-E3-08
Manufacturer: Vishay Win Source Part Number: 747567-MMBD914-E3-08 Family Name: MMBD914 Manufacturer Homepage: www.vishay.com Reference case: SOT-23 Reference Date Code: 1638+ Alternative Parts (Cross-Reference): MMBD914L; TMPD4148L; TMPD914L; TMPD914LT; ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 747567-MMBD914-E3-08
Family Name: MMBD914
Manufacturer Homepage: www.vishay.com
Reference case: SOT-23
Reference Date Code: 1638+
Alternative Parts (Cross-Reference): MMBD914L; TMPD4148L; TMPD914L; TMPD914LT;
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD914-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD914-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers MMBD914-E3-08
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site
Single Diodes - MMBD914-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MMBD914-E3-08
Single Diodes MMBD914-E3-08
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Diodes
Product Number MMBD914-E3-08TR-ND 280-MMBD914-E3-08 747567-MMBD914-E3-08 MMBD914-E3-08 MMBD914-E3-08
Product Name Single Diodes 0.2A 100V Diode and Rectifier Diodes, Rectifiers - Single - MMBD914-E3-08 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
RoHS Compliant RoHS
Life Cycle Stage Active
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data