Win Source Part Number: 1112175-MMBZ5222B_R1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.5 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMBZ5222B _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-MMBZ5222B_R1_00
Zener Diode 2.5V 410mW ±5% Surface Mount SOT-23
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1112175-MMBZ5222B_R1_00001 | 3757-MMBZ5222B_R1_00001TR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 |