Manufacturer: ON Semiconductor
Win Source Part Number: 1224838-MMBD2838
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Manufacturer Homepage: www.zowie.com.tw
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: MMBD2838
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 100nA at 50V
Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
75V 200mA Common Cathode Diode Array, SOT-23 Product overview: MMBD2838 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD2838 can be used for catalog matching and distributor lookup.
SMALL SIGNAL DIODE 75V 200mA SOT-23, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Diode Case Style:SOT-23RoHS Compliant: Yes
DIODE ARRAY GP 75V 200MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers |
| Product Number | 1224838-MMBD2838 | MMBD2838TR-ND | 286-MMBD2838 | 18C7335 | MMBD2838 |
| Product Name | Newest Parts - MMBD2838 | Diode Arrays | 75V 200mA SOT-23 Diode and Rectifier | Small Signal Diode 75V 200Ma Sot-23, Full Reel; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 75 volts | ||||
| IR | 1.00E-4 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |