onsemi Single Diodes MMBD914

Description
Diode Standard 100V 200mA Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Diode Standard 100V 200mA Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MMBD914FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914FSTR-ND
Single Diodes MMBD914FSTR-ND
Diode Standard 100V 200mA Surface Mount SOT-23-3

Diode Standard 100V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Single - MMBD914 - 059132-MMBD914 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD914
059132-MMBD914
Diodes, Rectifiers - Single - MMBD914 059132-MMBD914
Manufacturer: ON Semiconductor Win Source Part Number: 059132-MMBD914 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): MMBD4148-7-F; MMBD914; MMBD4148; MMBD4148; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 059132-MMBD914
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): MMBD4148-7-F; MMBD914; MMBD4148; MMBD4148;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD914 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD914
Discrete Semiconductor Products - Diodes - Rectifiers MMBD914
DIODE GP 100V 200MA SOT23-3

DIODE GP 100V 200MA SOT23-3

Supplier's Site
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi - 58K1864 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi
58K1864
Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi 58K1864
SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:3Pins RoHS Compliant: Yes

SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Diodes
Product Number MMBD914FSTR-ND 059132-MMBD914 MMBD914 58K1864
Product Name Single Diodes Diodes, Rectifiers - Single - MMBD914 Discrete Semiconductor Products - Diodes - Rectifiers Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1 volts 1 volts 1 volts
VR 100 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-m
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 40 volts
View Details
Low-leakage double diode - BAV199W-QX - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers